10mm Brushless DC Motor
Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm
Applications: Medical Equipment, Industrial Automation
Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | B1020N |
| Product Name | Brushless motor/Brushless DC Motor/Inner Rotor, Slotless |
| Motor Type | DC Motor |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 7.4 VDC |
| Output Power | 0.0154 HP |
| Continuous Current | 0.3200 amps |