The QMT-LA 485 is a frameless torque motor series designed for high-performance motion control applications. It features a stator outer diameter of 485 mm, a mounting height of 90, 110, 130, or 160 mm, and a rotor inner diameter of 345 mm. The series operates with a maximum phase-to-phase voltage of 680 V dc, with continuous torque ranging from 439 to 1666 Nm depending on the variant. Peak torque reaches up to 3585 Nm at 6 K/s. Thermal resistance from coils to mounting surface ranges from 0.017 to 0.055 K/W, supported by water cooling requirements from 3.6 to 12.0 l/min for an 8 K temperature rise. The motor includes PTC130 and Pt1000 temperature sensors. Total mass without cables ranges from 25.4 to 61.7 kg. Series approvals are partly completed, with full approval pending.
The QMT-LA 485 boosts both continuous torque and efficiency by up to 15%, all while keeping the same mounting interface. Thanks to its aluminum housing, this powerhouse is lighter than expected. This low weight makes installation easier and reduces the overall impact on your machine. When 15% isn't enough, the QMT-HA 485 pushes performance further thanks to it's high-torque rotor design.
| Tecnotion | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | QMT-LA 485 |
| Product Name | Frameless Torque Motor |
| Motor Type | AC Motor |
| AC Construction | Synchronous |
| Phase | Three-phase |
| Torque Constant | 19229 to 84549 in-oz/amp (135800 to 597100 mN-m/amp) |
| Continuous Current | 0.0 to 14.9 amps |