Magmotor Technologies, Inc. Series BFA34 Model BFA34-E-400

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BFA34 Model BFA34-E-400
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • Encoder Ready
  • 24-300 VDC Typical Bus Voltage
  • CE Certificate Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BFA34-E-400
Product Name Series BFA34
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 300.0 VDC
Torque Constant 70.9 in-oz/amp (501 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8734751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
Brushless DC Motor - 90BSB Series (4Poles 4) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 310.0 VDC
View Details
 - PBL.2220012-2115 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details