The QMT-LA 385 is a frameless torque motor series designed for high torque density in 3-phase synchronous applications up to 680 V dc. It features a stator outer diameter of 385 mm, stator height options of 90, 110, 130, or 160 mm, and a rotor inner diameter of 265 mm. Continuous torque ranges from 273 Nm to 1036 Nm depending on model, with peak torque up to 1973 Nm. The series includes PTC130 and Pt1000 temperature sensors, water cooling capability with flow rates up to 9.6 l/min for ∆T=8K, and thermal resistance from 0.021 to 0.068 K/W. Rotor inertia ranges from 0.065 to 0.211 kgm², and total mass ranges from 17.3 to 41.8 kg excluding cables. The series is partly approved with full approval pending.
The QMT-LA 385 delivers up to 15% more performance in both continuous torque and efficiency, without changing the mounting interface. It raises the standard for torque density in its class. Looking beyond 15%? The QMT-HA 385, with its higher rotor design, takes performance even to the next level.
| Tecnotion | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | QMT-LA 385 |
| Product Name | Frameless Torque Motor |
| Motor Type | AC Motor |
| AC Construction | Synchronous |
| Phase | Three-phase |
| Torque Constant | 9289 to 40866 in-oz/amp (65600 to 288600 mN-m/amp) |
| Continuous Current | 0.0 to 14.9 amps |