Madison Company 17.5" Visual Level Indicator TL4569-10358

Description
Tape Level Indicator, Brass Stem / Buna-N Float Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper) Other fittings, floats and lengths available upon request. Custom lengths available up to 72". Indication Graduations: 1/16" or 1mm
Description
Tape Level Indicator, Brass Stem / Buna-N Float Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper) Other fittings, floats and lengths available upon request. Custom lengths available up to 72". Indication Graduations: 1/16" or 1mm

Suppliers

Company
Product
Description
Supplier Links
17.5
Branford, CT, USA
17.5" Visual Level Indicator
TL4569-10358
17.5" Visual Level Indicator TL4569-10358
Tape Level Indicator, Brass Stem / Buna-N Float Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper) Other fittings, floats and lengths available upon request. Custom lengths available up to 72". Indication Graduations: 1/16" or 1mm

Tape Level Indicator, Brass Stem / Buna-N Float

Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper)

Other fittings, floats and lengths available upon request. Custom lengths available up to 72". Indication Graduations: 1/16" or 1mm

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number TL4569-10358
Product Name 17.5" Visual Level Indicator
Device Classification Sensor Only
Measuring Range 17.5 inch (444 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 1919484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMA - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details