Madison Company Radar Level Sensors R3-50C232

Description
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not acceptable. As with all Madison products, this radar technology can be designed for your specific level measurement needs, providing unique considerations for materials to be measured, vessel configuration and system interface. These radar level sensors are ideal for reflective liquids that have a foaming surface or vapor conditions beyond ultrasonic wave capabilities. Features Non-contact measurement Continuous level measurement Pulse radar measurement range 10" to 100' (0.254 m to 30 m) Networkable, multi-sensor with available software Programmable and push-button calibration
Description
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not acceptable. As with all Madison products, this radar technology can be designed for your specific level measurement needs, providing unique considerations for materials to be measured, vessel configuration and system interface. These radar level sensors are ideal for reflective liquids that have a foaming surface or vapor conditions beyond ultrasonic wave capabilities. Features Non-contact measurement Continuous level measurement Pulse radar measurement range 10" to 100' (0.254 m to 30 m) Networkable, multi-sensor with available software Programmable and push-button calibration

Suppliers

Company
Product
Description
Supplier Links
Radar Level Sensors - R3-50C232 - Madison Company
Branford, CT, USA
Radar Level Sensors
R3-50C232
Radar Level Sensors R3-50C232
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not acceptable. As with all Madison products, this radar technology can be designed for your specific level measurement needs, providing unique considerations for materials to be measured, vessel configuration and system interface. These radar level sensors are ideal for reflective liquids that have a foaming surface or vapor conditions beyond ultrasonic wave capabilities. Features Non-contact measurement Continuous level measurement Pulse radar measurement range 10" to 100' (0.254 m to 30 m) Networkable, multi-sensor with available software Programmable and push-button calibration

Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not acceptable.
As with all Madison products, this radar technology can be designed for your specific level measurement needs, providing unique considerations for materials to be measured, vessel configuration and system interface.
These radar level sensors are ideal for reflective liquids that have a foaming surface or vapor conditions beyond ultrasonic wave capabilities.
Features

  • Non-contact measurement
  • Continuous level measurement
  • Pulse radar measurement range 10" to 100' (0.254 m to 30 m)
  • Networkable, multi-sensor with available software
  • Programmable and push-button calibration
Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number R3-50C232
Product Name Radar Level Sensors
Device Classification Transmitter
Measuring Range 600 inch (15240 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details