Madison Company Bilge/Bottle & Submersible Liquid Level Switch MSB7800

Description
The MSB7800 liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7800 ships with an extra long 6 foot nylon cable. The M7800 is not for use in hot water applications above 65 degrees C.
Description
The MSB7800 liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7800 ships with an extra long 6 foot nylon cable. The M7800 is not for use in hot water applications above 65 degrees C.

Suppliers

Company
Product
Description
Supplier Links
Bilge/Bottle & Submersible Liquid Level Switch - MSB7800 - Madison Company
Branford, CT, USA
Bilge/Bottle & Submersible Liquid Level Switch
MSB7800
Bilge/Bottle & Submersible Liquid Level Switch MSB7800
The MSB7800 liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7800 ships with an extra long 6 foot nylon cable. The M7800 is not for use in hot water applications above 65 degrees C.

The MSB7800 liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases.
Applications include fuel tanks, transmissions, and hydraulic systems.
The M7800 ships with an extra long 6 foot nylon cable.
The M7800 is not for use in hot water applications above 65 degrees C.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number MSB7800
Product Name Bilge/Bottle & Submersible Liquid Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details