Madison Company Stainless Steel Full Size Liquid Level Switch MS5917

Description
The MS5917 liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5900 is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5917 is a good selection for higher temperature applications (up to 250 degrees C).
Description
The MS5917 liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5900 is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5917 is a good selection for higher temperature applications (up to 250 degrees C).

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Full Size Liquid Level Switch - MS5917 - Madison Company
Branford, CT, USA
Stainless Steel Full Size Liquid Level Switch
MS5917
Stainless Steel Full Size Liquid Level Switch MS5917
The MS5917 liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5900 is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5917 is a good selection for higher temperature applications (up to 250 degrees C).

The MS5917 liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5900 is the equivalent switch without the slosh shield equipped.
Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The MS5917 is a good selection for higher temperature applications (up to 250 degrees C).

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number MS5917
Product Name Stainless Steel Full Size Liquid Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 1919513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp 275 F (135 C)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 15.75 inch (15 to 400 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details