Madison Company Stainless Steel Full Size Liquid Level Switch MS5600

Description
The MS5600 liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600 is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.
Description
The MS5600 liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600 is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Full Size Liquid Level Switch - MS5600 - Madison Company
Branford, CT, USA
Stainless Steel Full Size Liquid Level Switch
MS5600
Stainless Steel Full Size Liquid Level Switch MS5600
The MS5600 liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600 is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

The MS5600 liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600 is the equivalent switch without the slosh shield equipped.
Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The MS5600 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

Supplier's Site
Harsh Environment Stainless Steel Level Switch - MS5600 - Madison Company
Branford, CT, USA
Harsh Environment Stainless Steel Level Switch
MS5600
Harsh Environment Stainless Steel Level Switch MS5600
The MS5600 liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600 is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

The MS5600 liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600 is the equivalent switch without the slosh shield equipped.
Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The MS5600 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

Supplier's Site

Technical Specifications

  Madison Company Madison Company
Product Category Level Sensors Level Sensors
Product Number MS5600 MS5600
Product Name Stainless Steel Full Size Liquid Level Switch Harsh Environment Stainless Steel Level Switch
Device Classification Sensor Only Sensor Only
Number of Switch Points Range 1 (#) 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details