ABB Measurement & Analytics MagWave Dual Chamber Level System MW05

Description
The MagWave features two separate close-coupled chambers for the level indicator float and the Guided Wave Radar antenna. Using single probe radar transmitters in the standard 1-1/2 inch chamber provides the measurement capabilities of coaxial style probes without the potential for fouling due to buildup. The separate float chamber allows the float to travel unobstructed throughout the range of measurement. Redundant level control can be achieved by adding a magnetostrictive transmitter or switches to the float chamber. Features: Highly Visible Level Indication Single Probe Guided Wave Radar Transmitters (No need for coaxial probes) Compact Close-Coupled Chambers Separate Chambers Provide Unobstructed Float Travel Extruded Outlets and Smaller Chamber Sizes Precision Fabricated Floats Temperature Range -60 F to 800 F (-51 C to 427 C) Pressures to 3000 psi (207 bar) Additional Transmitters And Switches May Be Added for Redundant Measurement Optional Vent, Drain, and Isolation Valves Insulation for High and Low Temperature Applications
Request a Quote
Description
The MagWave features two separate close-coupled chambers for the level indicator float and the Guided Wave Radar antenna. Using single probe radar transmitters in the standard 1-1/2 inch chamber provides the measurement capabilities of coaxial style probes without the potential for fouling due to buildup. The separate float chamber allows the float to travel unobstructed throughout the range of measurement. Redundant level control can be achieved by adding a magnetostrictive transmitter or switches to the float chamber. Features: Highly Visible Level Indication Single Probe Guided Wave Radar Transmitters (No need for coaxial probes) Compact Close-Coupled Chambers Separate Chambers Provide Unobstructed Float Travel Extruded Outlets and Smaller Chamber Sizes Precision Fabricated Floats Temperature Range -60 F to 800 F (-51 C to 427 C) Pressures to 3000 psi (207 bar) Additional Transmitters And Switches May Be Added for Redundant Measurement Optional Vent, Drain, and Isolation Valves Insulation for High and Low Temperature Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MagWave Dual Chamber Level System, part number MW05, features a dual chamber design that separates the level indicator float from the Guided Wave Radar (GWR) antenna, allowing for unobstructed float travel and reducing the risk of fouling associated with coaxial probes. The system is available in various materials, including 304SS, 316SS, Hastelloy C-276, and Alloy 20, with multiple chamber sizes and configurations tailored to specific applications. It supports a wide range of connection sizes and ratings, from 1/2 inch threaded couplings to 2-1/2 inch 1500# flanges. The MagWave system is designed for high visibility, featuring customizable indicators and options for magnetically actuated switches and transmitters. It operates effectively across a temperature range of -60°F to 800°F (-51°C to 427°C) and can withstand pressures up to 3000 psi (207 bar). The system is suitable for various industrial applications, including those requiring hazardous area approvals, such as FM, CSA, and ATEX certifications. Additional accessories, such as insulation blankets and valves, can be integrated to enhance functionality.

Datasheet Summary
Powered by GS/AI

The MagWave Dual Chamber Level System, part number MW05, features a dual chamber design that separates the level indicator float from the Guided Wave Radar (GWR) antenna, allowing for unobstructed float travel and reducing the risk of fouling associated with coaxial probes. The system is available in various materials, including 304SS, 316SS, Hastelloy C-276, and Alloy 20, with multiple chamber sizes and configurations tailored to specific applications. It supports a wide range of connection sizes and ratings, from 1/2 inch threaded couplings to 2-1/2 inch 1500# flanges. The MagWave system is designed for high visibility, featuring customizable indicators and options for magnetically actuated switches and transmitters. It operates effectively across a temperature range of -60°F to 800°F (-51°C to 427°C) and can withstand pressures up to 3000 psi (207 bar). The system is suitable for various industrial applications, including those requiring hazardous area approvals, such as FM, CSA, and ATEX certifications. Additional accessories, such as insulation blankets and valves, can be integrated to enhance functionality.

Suppliers

Company
Product
Description
Supplier Links
MagWave Dual Chamber Level System - MW05 - ABB Measurement & Analytics
Zurich, Switzerland
MagWave Dual Chamber Level System
MW05
MagWave Dual Chamber Level System MW05
The MagWave features two separate close-coupled chambers for the level indicator float and the Guided Wave Radar antenna. Using single probe radar transmitters in the standard 1-1/2 inch chamber provides the measurement capabilities of coaxial style probes without the potential for fouling due to buildup. The separate float chamber allows the float to travel unobstructed throughout the range of measurement. Redundant level control can be achieved by adding a magnetostrictive transmitter or switches to the float chamber. Features: Highly Visible Level Indication Single Probe Guided Wave Radar Transmitters (No need for coaxial probes) Compact Close-Coupled Chambers Separate Chambers Provide Unobstructed Float Travel Extruded Outlets and Smaller Chamber Sizes Precision Fabricated Floats Temperature Range -60 F to 800 F (-51 C to 427 C) Pressures to 3000 psi (207 bar) Additional Transmitters And Switches May Be Added for Redundant Measurement Optional Vent, Drain, and Isolation Valves Insulation for High and Low Temperature Applications

The MagWave features two separate close-coupled chambers for the level indicator float and the Guided Wave Radar antenna. Using single probe radar transmitters in the standard 1-1/2 inch chamber provides the measurement capabilities of coaxial style probes without the potential for fouling due to buildup. The separate float chamber allows the float to travel unobstructed throughout the range of measurement. Redundant level control can be achieved by adding a magnetostrictive transmitter or switches to the float chamber.


Features:

  • Highly Visible Level Indication
  • Single Probe Guided Wave Radar Transmitters (No need for coaxial probes)
  • Compact Close-Coupled Chambers
  • Separate Chambers Provide Unobstructed Float Travel
  • Extruded Outlets and Smaller Chamber Sizes
  • Precision Fabricated Floats
  • Temperature Range -60 F to 800 F (-51 C to 427 C)
  • Pressures to 3000 psi (207 bar)
  • Additional Transmitters And Switches May Be Added for Redundant Measurement
  • Optional Vent, Drain, and Isolation Valves
  • Insulation for High and Low Temperature Applications
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number MW05
Product Name MagWave Dual Chamber Level System
Device Classification Sensor System; Transmitter
Media Type Liquid
Maximum Operating Pressure 435111 psi (306222 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Wave Radar Level Transmitter - MT5000 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Measuring Range 23.62 to 2604 inch (600 to 66140 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Magnetic Level Gauge Switch - LMS200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Compact Ultrasonic Level Transmitter - LST300 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Measuring Range 9.84 to 394 inch (250 to 10000 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Laser Level Transmitter - LM80 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 6000 inch (152400 mm)
Accuracy (Continuous Level) 1.2 +/-inch (30.48 +/-mm)
View Details