Arjay Engineering Foam Control Monitor 2852-FCM

Description
Over 40 years of capactiance experience stands behind the 2852-FCM Foam Control Monitor. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in your process. The intrusion of foam around the probe will cause a capacitance change that is monitored by the remote controller. Variations in foam levels will result in a proportional output. Typical applications include free water knock-out (FWKO) systems, gas phase separation, pre-compressor main-fold protection, and wastewater treatment facilities. The unique Arjay pulse module circuit makes this unit ideal for foam suppression, interface and control. The 2852-FCM sensing probe monitors the capacitance field around the probe within a shield, tank or pipe. As the dielectric characteristics of a fluid or solid change, the resulting capacitance change is monitored and configured into a useable signal for process control and recording. A display is available in user configured engineering units. Product dielectric changes in your application may not be strictly linear. Arjay has designed a 5-point calibration into the controller to enhance accuracy over an extended measurement range. This instrument is ideal for general monitoring and trending of process conditions. Features and Benefits No moving parts Remote electronics via standard twisted pair All set-up, calibration and diagnostics are accessed at the control panel Multi-point calibration curve All control wiring and interface is done at the control panel HF capacitance technology does not require routine cleaning Touch screen interface for easy set-up and user interface Trend display of hour, day or month increments Electronics remote from process High corrosion resistant Teflon and 316SS parts Easy calibration and control setup
Request a Quote
Description
Over 40 years of capactiance experience stands behind the 2852-FCM Foam Control Monitor. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in your process. The intrusion of foam around the probe will cause a capacitance change that is monitored by the remote controller. Variations in foam levels will result in a proportional output. Typical applications include free water knock-out (FWKO) systems, gas phase separation, pre-compressor main-fold protection, and wastewater treatment facilities. The unique Arjay pulse module circuit makes this unit ideal for foam suppression, interface and control. The 2852-FCM sensing probe monitors the capacitance field around the probe within a shield, tank or pipe. As the dielectric characteristics of a fluid or solid change, the resulting capacitance change is monitored and configured into a useable signal for process control and recording. A display is available in user configured engineering units. Product dielectric changes in your application may not be strictly linear. Arjay has designed a 5-point calibration into the controller to enhance accuracy over an extended measurement range. This instrument is ideal for general monitoring and trending of process conditions. Features and Benefits No moving parts Remote electronics via standard twisted pair All set-up, calibration and diagnostics are accessed at the control panel Multi-point calibration curve All control wiring and interface is done at the control panel HF capacitance technology does not require routine cleaning Touch screen interface for easy set-up and user interface Trend display of hour, day or month increments Electronics remote from process High corrosion resistant Teflon and 316SS parts Easy calibration and control setup
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Foam Control Monitor - 2852-FCM - Arjay Engineering
Oakville, Ontario, Canada
Foam Control Monitor
2852-FCM
Foam Control Monitor 2852-FCM
Over 40 years of capactiance experience stands behind the 2852-FCM Foam Control Monitor. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in your process. The intrusion of foam around the probe will cause a capacitance change that is monitored by the remote controller. Variations in foam levels will result in a proportional output. Typical applications include free water knock-out (FWKO) systems, gas phase separation, pre-compressor main-fold protection, and wastewater treatment facilities. The unique Arjay pulse module circuit makes this unit ideal for foam suppression, interface and control. The 2852-FCM sensing probe monitors the capacitance field around the probe within a shield, tank or pipe. As the dielectric characteristics of a fluid or solid change, the resulting capacitance change is monitored and configured into a useable signal for process control and recording. A display is available in user configured engineering units. Product dielectric changes in your application may not be strictly linear. Arjay has designed a 5-point calibration into the controller to enhance accuracy over an extended measurement range. This instrument is ideal for general monitoring and trending of process conditions. Features and Benefits No moving parts Remote electronics via standard twisted pair All set-up, calibration and diagnostics are accessed at the control panel Multi-point calibration curve All control wiring and interface is done at the control panel HF capacitance technology does not require routine cleaning Touch screen interface for easy set-up and user interface Trend display of hour, day or month increments Electronics remote from process High corrosion resistant Teflon and 316SS parts Easy calibration and control setup

Over 40 years of capactiance experience stands behind the 2852-FCM Foam Control Monitor. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in your process. The intrusion of foam around the probe will cause a capacitance change that is monitored by the remote controller. Variations in foam levels will result in a proportional output.

Typical applications include free water knock-out (FWKO) systems, gas phase separation, pre-compressor main-fold protection, and wastewater treatment facilities. The unique Arjay pulse module circuit makes this unit ideal for foam suppression, interface and control.

The 2852-FCM sensing probe monitors the capacitance field around the probe within a shield, tank or pipe.

As the dielectric characteristics of a fluid or solid change, the resulting capacitance change is monitored and configured into a useable signal for process control and recording. A display is available in user configured engineering units.

Product dielectric changes in your application may not be strictly linear. Arjay has designed a 5-point calibration into the controller to enhance accuracy over an extended measurement range. This instrument is ideal for general monitoring and trending of process conditions.

Features and Benefits

  • No moving parts
  • Remote electronics via standard twisted pair
  • All set-up, calibration and diagnostics are accessed at the control panel
  • Multi-point calibration curve
  • All control wiring and interface is done at the control panel
  • HF capacitance technology does not require routine cleaning
  • Touch screen interface for easy set-up and user interface
  • Trend display of hour, day or month increments
  • Electronics remote from process
  • High corrosion resistant Teflon and 316SS parts
  • Easy calibration and control setup
Supplier's Site

Technical Specifications

  Arjay Engineering
Product Category Level Sensors
Product Number 2852-FCM
Product Name Foam Control Monitor
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Material Temperature Range -76 to 500 F (-60 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Interface Alarm - 2852-IFA - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Dry Pump Monitor - 2852-DPM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details