Madison Company Plastic Multi-Point Liquid Level Float Switch M8080

Description
The M8080-XXXX is a multi-point switch made with a polypropylene stem and polypropylene floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Product Configurator, a quote will be generated for you. Use "M8080" as your base part number when prompted by the Product Configurator.
Description
The M8080-XXXX is a multi-point switch made with a polypropylene stem and polypropylene floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Product Configurator, a quote will be generated for you. Use "M8080" as your base part number when prompted by the Product Configurator.

Suppliers

Company
Product
Description
Supplier Links
Plastic Multi-Point Liquid Level Float Switch - M8080 - Madison Company
Branford, CT, USA
Plastic Multi-Point Liquid Level Float Switch
M8080
Plastic Multi-Point Liquid Level Float Switch M8080
The M8080-XXXX is a multi-point switch made with a polypropylene stem and polypropylene floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Product Configurator, a quote will be generated for you. Use "M8080" as your base part number when prompted by the Product Configurator.

The M8080-XXXX is a multi-point switch made with a polypropylene stem and polypropylene floats.
IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Product Configurator, a quote will be generated for you.
Use "M8080" as your base part number when prompted by the Product Configurator.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M8080
Product Name Plastic Multi-Point Liquid Level Float Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 25 psi (17.59 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details