Madison Company 5/8" Bulkhead PBT Side-Mounted Switch M7790

Description
The M7790 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The M7790 is not for use in hot water applications above 65 degrees C.
Description
The M7790 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The M7790 is not for use in hot water applications above 65 degrees C.

Suppliers

Company
Product
Description
Supplier Links
5/8
Branford, CT, USA
5/8" Bulkhead PBT Side-Mounted Switch
M7790
5/8" Bulkhead PBT Side-Mounted Switch M7790
The M7790 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The M7790 is not for use in hot water applications above 65 degrees C.

The M7790 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C.
The M7790 is not for use in hot water applications above 65 degrees C.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M7790
Product Name 5/8" Bulkhead PBT Side-Mounted Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details