Madison Company Stainless Steel Full Size Liquid Level Switch M5600-PR

Description
The M5600-PR liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.
Description
The M5600-PR liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Full Size Liquid Level Switch - M5600-PR - Madison Company
Branford, CT, USA
Stainless Steel Full Size Liquid Level Switch
M5600-PR
Stainless Steel Full Size Liquid Level Switch M5600-PR
The M5600-PR liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.

The M5600-PR liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The M5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.

Supplier's Site
Harsh Environment Stainless Steel Level Switch - M5600-PR - Madison Company
Branford, CT, USA
Harsh Environment Stainless Steel Level Switch
M5600-PR
Harsh Environment Stainless Steel Level Switch M5600-PR
The M5600-PR liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.

The M5600-PR liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The M5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.

Supplier's Site

Technical Specifications

  Madison Company Madison Company
Product Category Level Sensors Level Sensors
Product Number M5600-PR M5600-PR
Product Name Stainless Steel Full Size Liquid Level Switch Harsh Environment Stainless Steel Level Switch
Device Classification Sensor Only Sensor Only
Number of Switch Points Range 1 (#) 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 500 psi (352 m H2O) 500 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Vibrating Rod 625 - CVR-625 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Float Switches - 1748411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details