Madison Company Metric Full Size Liquid Level Float Switch M5600-E

Description
The M5600-E liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
Description
The M5600-E liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.

Suppliers

Company
Product
Description
Supplier Links
Metric Full Size Liquid Level Float Switch - M5600-E - Madison Company
Branford, CT, USA
Metric Full Size Liquid Level Float Switch
M5600-E
Metric Full Size Liquid Level Float Switch M5600-E
The M5600-E liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.

The M5600-E liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M5600-E
Product Name Metric Full Size Liquid Level Float Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details