Madison Company Stainless Steel Series Multi-Point Float Level Switch M5002

Description
The M5002-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Product Configurator, a quote will be generated for you. Use "M5002" as your base part number when prompted by the Product Configurator.
Description
The M5002-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Product Configurator, a quote will be generated for you. Use "M5002" as your base part number when prompted by the Product Configurator.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Series Multi-Point Float Level Switch - M5002 - Madison Company
Branford, CT, USA
Stainless Steel Series Multi-Point Float Level Switch
M5002
Stainless Steel Series Multi-Point Float Level Switch M5002
The M5002-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Product Configurator, a quote will be generated for you. Use "M5002" as your base part number when prompted by the Product Configurator.

The M5002-XXXX is a multi-point switch made from 316 stainless steel stem and floats.

IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Product Configurator, a quote will be generated for you.
Use "M5002" as your base part number when prompted by the Product Configurator.

Supplier's Site
Stainless Steel Multi-Point Liquid Level Float Switch - M5002 - Madison Company
Branford, CT, USA
Stainless Steel Multi-Point Liquid Level Float Switch
M5002
Stainless Steel Multi-Point Liquid Level Float Switch M5002
The M5002-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Product Configurator, a quote will be generated for you. Use "M5002" as your base part number when prompted by the Product Configurator.

The M5002-XXXX is a multi-point switch made from 316 stainless steel stem and floats.

IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Product Configurator, a quote will be generated for you.
Use "M5002" as your base part number when prompted by the Product Configurator.

Supplier's Site

Technical Specifications

  Madison Company Madison Company
Product Category Level Sensors Level Sensors
Product Number M5002 M5002
Product Name Stainless Steel Series Multi-Point Float Level Switch Stainless Steel Multi-Point Liquid Level Float Switch
Device Classification Sensor Only Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 300 psi (211 m H2O) 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Capacitance Probe For Liquids - MCP-100 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Liquid Level Indicators - 611303 - RS Components, Ltd.
Specs
Media Type Liquid
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details