Madison Company Brass Multi-Point Liquid Level Float Switch for Hydrocarbons M4502

Description
The M4502-XXXX is a multi-point switch made with a brass stem and Buna-N floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Porduct Configurator, a quote will be generated for you. This switch is also customizable through the use of our PRODUCT CONFIGURATOR. When using the Porduct Configurator, utilize "M4502" as the base part number. Configure your Switch on-line and receive a quote instantly!
Description
The M4502-XXXX is a multi-point switch made with a brass stem and Buna-N floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Porduct Configurator, a quote will be generated for you. This switch is also customizable through the use of our PRODUCT CONFIGURATOR. When using the Porduct Configurator, utilize "M4502" as the base part number. Configure your Switch on-line and receive a quote instantly!

Suppliers

Company
Product
Description
Supplier Links
Brass Multi-Point Liquid Level Float Switch for Hydrocarbons - M4502 - Madison Company
Branford, CT, USA
Brass Multi-Point Liquid Level Float Switch for Hydrocarbons
M4502
Brass Multi-Point Liquid Level Float Switch for Hydrocarbons M4502
The M4502-XXXX is a multi-point switch made with a brass stem and Buna-N floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Porduct Configurator, a quote will be generated for you. This switch is also customizable through the use of our PRODUCT CONFIGURATOR. When using the Porduct Configurator, utilize "M4502" as the base part number. Configure your Switch on-line and receive a quote instantly!

The M4502-XXXX is a multi-point switch made with a brass stem and Buna-N floats.
IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon submittal of your custom part in the Porduct Configurator, a quote will be generated for you.
This switch is also customizable through the use of our PRODUCT CONFIGURATOR. When using the Porduct Configurator, utilize "M4502" as the base part number.
Configure your Switch on-line and receive a quote instantly!

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M4502
Product Name Brass Multi-Point Liquid Level Float Switch for Hydrocarbons
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 2348851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp 14 to 185 F (-10 to 85 C)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYRHP-MR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details