Madison Company Brass Full Size Liquid Level Float Switch for Hydrocarbons M4300

Description
The M4300 liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.
Description
The M4300 liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.

Suppliers

Company
Product
Description
Supplier Links
Brass Full Size Liquid Level Float Switch for Hydrocarbons - M4300 - Madison Company
Branford, CT, USA
Brass Full Size Liquid Level Float Switch for Hydrocarbons
M4300
Brass Full Size Liquid Level Float Switch for Hydrocarbons M4300
The M4300 liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.

The M4300 liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C.
Applications include fuel tanks, transmissions, and hydraulic systems.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M4300
Product Name Brass Full Size Liquid Level Float Switch for Hydrocarbons
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details