Madison Company Bilge/Bottle & Submersible Liquid Level Switch M4182-SS

Description
The M4182-SS Bilge/Bottle & Submersible Switche is constructed of a 316 stainless steel float and housing. This switch is designed for both bilge and external tank operation. This unit allows for field replacement of the internal float switch (replacement switch P/N: M5002-7801). The switch housing comes in a natural 316 stainless finish.
Description
The M4182-SS Bilge/Bottle & Submersible Switche is constructed of a 316 stainless steel float and housing. This switch is designed for both bilge and external tank operation. This unit allows for field replacement of the internal float switch (replacement switch P/N: M5002-7801). The switch housing comes in a natural 316 stainless finish.

Suppliers

Company
Product
Description
Supplier Links
Bilge/Bottle & Submersible Liquid Level Switch - M4182-SS - Madison Company
Branford, CT, USA
Bilge/Bottle & Submersible Liquid Level Switch
M4182-SS
Bilge/Bottle & Submersible Liquid Level Switch M4182-SS
The M4182-SS Bilge/Bottle & Submersible Switche is constructed of a 316 stainless steel float and housing. This switch is designed for both bilge and external tank operation. This unit allows for field replacement of the internal float switch (replacement switch P/N: M5002-7801). The switch housing comes in a natural 316 stainless finish.

The M4182-SS Bilge/Bottle & Submersible Switche is constructed of a 316 stainless steel float and housing. This switch is designed for both bilge and external tank operation. This unit allows for field replacement of the internal float switch (replacement switch P/N: M5002-7801).
The switch housing comes in a natural 316 stainless finish.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M4182-SS
Product Name Bilge/Bottle & Submersible Liquid Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Float Switches - 1919481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details