Madison Company Drum Level Indicator M4169-2-FM

Description
The M4169-2-FM Drum Level Indicator is a fixed mount float design with a 316 stainless steel stem and float. This model is equipped with a low level alarm. Designed for use with standard 20, 30, and 55 gallon drums.
Description
The M4169-2-FM Drum Level Indicator is a fixed mount float design with a 316 stainless steel stem and float. This model is equipped with a low level alarm. Designed for use with standard 20, 30, and 55 gallon drums.

Suppliers

Company
Product
Description
Supplier Links
Drum Level Indicator - M4169-2-FM - Madison Company
Branford, CT, USA
Drum Level Indicator
M4169-2-FM
Drum Level Indicator M4169-2-FM
The M4169-2-FM Drum Level Indicator is a fixed mount float design with a 316 stainless steel stem and float. This model is equipped with a low level alarm. Designed for use with standard 20, 30, and 55 gallon drums.

The M4169-2-FM Drum Level Indicator is a fixed mount float design with a 316 stainless steel stem and float. This model is equipped with a low level alarm.
Designed for use with standard 20, 30, and 55 gallon drums.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M4169-2-FM
Product Name Drum Level Indicator
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details