Madison Company Miniature Brass / Buna-N Side-Mounted Switch M4010

Description
The M4010 side-mounted liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.
Description
The M4010 side-mounted liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.

Suppliers

Company
Product
Description
Supplier Links
Miniature Brass / Buna-N Side-Mounted Switch - M4010 - Madison Company
Branford, CT, USA
Miniature Brass / Buna-N Side-Mounted Switch
M4010
Miniature Brass / Buna-N Side-Mounted Switch M4010
The M4010 side-mounted liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.

The M4010 side-mounted liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C.
Applications include fuel tanks, transmissions, and hydraulic systems.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M4010
Product Name Miniature Brass / Buna-N Side-Mounted Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details