Madison Company Metric Full Size Liquid Level Float Switch M3782

Description
The M3782 liquid level switch has a brass stem and a Buna-N float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.
Description
The M3782 liquid level switch has a brass stem and a Buna-N float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.

Suppliers

Company
Product
Description
Supplier Links
Metric Full Size Liquid Level Float Switch - M3782 - Madison Company
Branford, CT, USA
Metric Full Size Liquid Level Float Switch
M3782
Metric Full Size Liquid Level Float Switch M3782
The M3782 liquid level switch has a brass stem and a Buna-N float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.

The M3782 liquid level switch has a brass stem and a Buna-N float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation.
Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C.
Applications include fuel tanks, transmissions, and hydraulic systems.

Supplier's Site
Full-Size Switch with Slosh Shield - M3782 - Madison Company
Branford, CT, USA
Full-Size Switch with Slosh Shield
M3782
Full-Size Switch with Slosh Shield M3782
The M3782 liquid level switch has a brass stem and a Buna-N float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.

The M3782 liquid level switch has a brass stem and a Buna-N float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation.
Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C.
Applications include fuel tanks, transmissions, and hydraulic systems.

Supplier's Site

Technical Specifications

  Madison Company Madison Company
Product Category Level Sensors Level Sensors
Product Number M3782 M3782
Product Name Metric Full Size Liquid Level Float Switch Full-Size Switch with Slosh Shield
Device Classification Sensor Only Sensor Only
Number of Switch Points Range 1 (#) 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Compact Ultrasonic Level Transmitter - LST300 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Measuring Range 9.84 to 394 inch (250 to 10000 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Water-Level Sensors - 20015506-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Rotary Level Indicator - BMRX-200 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
2 suppliers