Madison Company Interstitial Level Switch M3769

Description
The M3769 Interstitial Switch is a thin profile device designed for double-wall tanks and pipes. The 3/8" high switch is ideal for underground tanks and piping where the double-wall construction needs to be monitored for product release from the inner tank. It can also be used to signal the presence of liquid leaks or overflows in any containment area by connecting to a suitable alarm indicator. The avoidance of potential cleanup costs through early detection of leaks is well worth the cost of this unit. The unit is constructed of a Valox 420 housing and Buna-N float with a stainless steel pivot pin. The standard model comes with 10' of Halar-jacketed cable.
Description
The M3769 Interstitial Switch is a thin profile device designed for double-wall tanks and pipes. The 3/8" high switch is ideal for underground tanks and piping where the double-wall construction needs to be monitored for product release from the inner tank. It can also be used to signal the presence of liquid leaks or overflows in any containment area by connecting to a suitable alarm indicator. The avoidance of potential cleanup costs through early detection of leaks is well worth the cost of this unit. The unit is constructed of a Valox 420 housing and Buna-N float with a stainless steel pivot pin. The standard model comes with 10' of Halar-jacketed cable.

Suppliers

Company
Product
Description
Supplier Links
Interstitial Level Switch - M3769 - Madison Company
Branford, CT, USA
Interstitial Level Switch
M3769
Interstitial Level Switch M3769
The M3769 Interstitial Switch is a thin profile device designed for double-wall tanks and pipes. The 3/8" high switch is ideal for underground tanks and piping where the double-wall construction needs to be monitored for product release from the inner tank. It can also be used to signal the presence of liquid leaks or overflows in any containment area by connecting to a suitable alarm indicator. The avoidance of potential cleanup costs through early detection of leaks is well worth the cost of this unit. The unit is constructed of a Valox 420 housing and Buna-N float with a stainless steel pivot pin. The standard model comes with 10' of Halar-jacketed cable.

The M3769 Interstitial Switch is a thin profile device designed for double-wall tanks and pipes. The 3/8" high switch is ideal for underground tanks and piping where the double-wall construction needs to be monitored for product release from the inner tank. It can also be used to signal the presence of liquid leaks or overflows in any containment area by connecting to a suitable alarm indicator. The avoidance of potential cleanup costs through early detection of leaks is well worth the cost of this unit.

The unit is constructed of a Valox 420 housing and Buna-N float with a stainless steel pivot pin. The standard model comes with 10' of Halar-jacketed cable.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M3769
Product Name Interstitial Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 2085468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details