Madison Company Plastic Subminiature Liquid Level Float Switch M3326-NO

Description
The M3326-NO subminiature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. The M3326-NO is shipped in the Normally Open (NO) condition.
Description
The M3326-NO subminiature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. The M3326-NO is shipped in the Normally Open (NO) condition.

Suppliers

Company
Product
Description
Supplier Links
Plastic Subminiature Liquid Level Float Switch - M3326-NO - Madison Company
Branford, CT, USA
Plastic Subminiature Liquid Level Float Switch
M3326-NO
Plastic Subminiature Liquid Level Float Switch M3326-NO
The M3326-NO subminiature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. The M3326-NO is shipped in the Normally Open (NO) condition.

The M3326-NO subminiature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

The M3326-NO is shipped in the Normally Open (NO) condition.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M3326-NO
Product Name Plastic Subminiature Liquid Level Float Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe - PROCAP I & II - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Level Sensors - 1936760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details