Madison Electric Products Conduit Body LLM-75

Description
MALLEABLE IRON MATERIAL 5-3/8 INCH L X 2-1/4 INCH W X 1-11/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 10
Datasheet
Description
MALLEABLE IRON MATERIAL 5-3/8 INCH L X 2-1/4 INCH W X 1-11/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLM-75 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LLM-75
Conduit Body LLM-75
MALLEABLE IRON MATERIAL 5-3/8 INCH L X 2-1/4 INCH W X 1-11/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 10
  • MALLEABLE IRON MATERIAL
  • 5-3/8 INCH L X 2-1/4 INCH W X 1-11/16 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US) APPROVAL
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • APPLICABLE STANDARD NEMA FB-1
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LLM-75
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1618474004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details