TE Connectivity
Cable Conduit
1618474004
Description
Body Features Primary Product Material : Crosslinked Fluoropolymer
Dimensions Product Length : 30 M [197 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Jet Fuel, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Diesel Fuel Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Crosslinked Fluoropolymer
Dimensions Product Length : 30 M [197 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Jet Fuel, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Diesel Fuel Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Crosslinked Fluoropolymer
Dimensions Product Length : 30 M [197 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Jet Fuel, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Diesel Fuel Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Body Features
- Primary Product Material : Crosslinked Fluoropolymer
Dimensions
- Product Length : 30 M [197 FT ]
Packaging Features
Usage Conditions
- Fluid Resistance Type : Jet Fuel, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Diesel Fuel
- Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
1618474004 |
|
Product Name
|
Cable Conduit |
|
Temperature Rating
|
-67 to 392 F (-55 to 200 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
1.67 inch (42.42 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details
Size
0.8300 inch (21.08 mm)
Temperature Rating
-40 to 221 F (-40 to 105 C)
View Details
Size
0.9300 inch (23.62 mm)
Temperature Rating
-40 to 221 F (-40 to 105 C)
View Details
Size
2.15 inch (54.61 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details