Altech Corp. Tube, corrugated; polyamide 6; 50 meterL; 21.3 mm ID; UL94 1200224

Description
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.
Description
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tube, corrugated; polyamide 6; 50 meterL; 21.3 mm ID; UL94
70074885
Tube, corrugated; polyamide 6; 50 meterL; 21.3 mm ID; UL94 70074885
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Conduit
Product Number 70074885
Product Name Tube, corrugated; polyamide 6; 50 meterL; 21.3 mm ID; UL94
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 7559007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details