Madison Electric Products Conduit Body LBE-100

Description
ALUMINUM MATERIAL 5.94 INCH L X 2.74 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 25
Datasheet
Description
ALUMINUM MATERIAL 5.94 INCH L X 2.74 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBE-100 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LBE-100
Conduit Body LBE-100
ALUMINUM MATERIAL 5.94 INCH L X 2.74 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 25
  • ALUMINUM MATERIAL
  • 5.94 INCH L X 2.74 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADLESS, SET SCREW (EMT) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • PACKAGING QUANTITY 25
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LBE-100
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 0638514002 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 8808338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Features LiquidTight
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details