ILSCO Corporation Conduit To Rod Clamp BGRC-48

Description
CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL 0.822 INCH L X 0.892 INCH W X 1.27 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE BGRC MODEL
Datasheet
Description
CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL 0.822 INCH L X 0.892 INCH W X 1.27 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE BGRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGRC-48 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGRC-48
Conduit To Rod Clamp BGRC-48
CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL 0.822 INCH L X 0.892 INCH W X 1.27 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE BGRC MODEL
  • CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL
  • 0.822 INCH L X 0.892 INCH W X 1.27 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • BGRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGRC-48
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Conduit To Rod Clamp - BGC-4/0S-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Stainless Steel Screw
Features UL Listed
View Details
Energy Absorber Type 32 - 32 18 16 - Lisega SE
Specs
Support Type Pipe Support
Material of Construction Carbon Steel
Maximum Load ? to 675 lbs (? to 306 kg)
View Details
Conduit Hanger - 10 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 330 lbs (150 kg)
View Details