Pentair, Inc. Conduit Hanger 4270100EG

Description
" PIPE HANGER WITH CROSSBEAM TYPE 3 7/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 1 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 610 LB LOAD CAPACITY CADDY[R] BRAND "
Datasheet
Description
" PIPE HANGER WITH CROSSBEAM TYPE 3 7/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 1 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 610 LB LOAD CAPACITY CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 4270100EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
4270100EG
Conduit Hanger 4270100EG
" PIPE HANGER WITH CROSSBEAM TYPE 3 7/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 1 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 610 LB LOAD CAPACITY CADDY[R] BRAND "

"

  • PIPE HANGER WITH CROSSBEAM TYPE
  • 3 7/16 INCH H SIZE
  • ELECTROPLATED ZINC FINISH
  • CROSSBEAM INSTALLATION
  • UL, FM APPROVAL
  • 1 INCH TRADE SIZE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 610 LB LOAD CAPACITY
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4270100EG
Product Name Conduit Hanger
Maximum Load 610 lbs (277 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Channel Conduit/Cable Clamp - P3417 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit Hanger - CD6BSS - Pentair, Inc.
Specs
Maximum Load 350 lbs (159 kg)
View Details
Conduit To Rod Clamp - GPL3903BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details