Arlington Industries, Inc. Conduit Hanger 2000

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.99 INCH W X 0.75 INCH D X 1.875 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 3/8 INCH X 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.99 INCH W X 0.75 INCH D X 1.875 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 3/8 INCH X 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2000 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2000
Conduit Hanger 2000
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.99 INCH W X 0.75 INCH D X 1.875 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 3/8 INCH X 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 0.99 INCH W X 0.75 INCH D X 1.875 INCH H SIZE
  • PLATED FINISH
  • 100 STANDARD PACKAGE
  • #0 TRADE SIZE
  • 3/8 INCH X 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2000
Product Name Conduit Hanger
Material of Construction STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pendant Fixture Conduit Body Hanger - ALT7575-48 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 12 to 48 lbs (5.44 to 21.77 kg)
View Details
Conduit Hanger - E2-1/2BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Pipe Hanger - 615 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Pipe Size 1.25 to 3.00 inch (31.75 to 76.20 mm)
View Details