TE Connectivity Time Delay Relays 1423393-2

Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Delay Time : .55 - 15 seconds Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Other Repeatability (Max) : ±2% Usage Conditions Operating Temperature Range (DEGC) : 0 - 50
Request a Quote
Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Delay Time : .55 - 15 seconds Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Other Repeatability (Max) : ±2% Usage Conditions Operating Temperature Range (DEGC) : 0 - 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423393-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423393-2
Time Delay Relays 1423393-2
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Delay Time : .55 - 15 seconds Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Other Repeatability (Max) : ±2% Usage Conditions Operating Temperature Range (DEGC) : 0 - 50

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (AMP) : 10
  • Delay Time : .55 - 15 seconds
  • Type of Control : Internal Potentiometer

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Delay on Energization

Other


  • Repeatability (Max) : ±2%

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1423393-2
Product Name Time Delay Relays
Operating Temperature 32 to 122 F (0.0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423152-5 - TE Connectivity
Specs
Mounting Panel; Panel Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details
3 suppliers
Time Delay Relays - 1618092-6 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.5 Min ~ 20 Min
Mounting Chassis Mount
Minimum 30 seconds
View Details