TE Connectivity Time Delay Relays 1423152-4

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 10@30VDC, 1@110VDC Type of Control : External Screw Dimensions Dimensions (L x W x H) (Approximate) : 63.5 x 38.6 x 123.9 MM  [2.501 x 1.52 x 4.881 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : On-Delay Option : Hermetically Sealed Other Repeatability (Max) : ±5% Product Type Features Enclosure Type : Hermetically Sealed, Octal Conn Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8-Pin Octal Style Plug Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 10@30VDC, 1@110VDC Type of Control : External Screw Dimensions Dimensions (L x W x H) (Approximate) : 63.5 x 38.6 x 123.9 MM  [2.501 x 1.52 x 4.881 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : On-Delay Option : Hermetically Sealed Other Repeatability (Max) : ±5% Product Type Features Enclosure Type : Hermetically Sealed, Octal Conn Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8-Pin Octal Style Plug Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423152-4 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423152-4
Time Delay Relays 1423152-4
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 10@30VDC, 1@110VDC Type of Control : External Screw Dimensions Dimensions (L x W x H) (Approximate) : 63.5 x 38.6 x 123.9 MM  [2.501 x 1.52 x 4.881 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : On-Delay Option : Hermetically Sealed Other Repeatability (Max) : ±5% Product Type Features Enclosure Type : Hermetically Sealed, Octal Conn Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8-Pin Octal Style Plug Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : 2 - 60 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10@30VDC, 1@110VDC
  • Type of Control : External Screw

Dimensions


  • Dimensions (L x W x H) (Approximate) : 63.5 x 38.6 x 123.9 MM  [2.501 x 1.52 x 4.881 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Time Delay Relay Input Voltage (VDC) : 48

Mechanical Attachment


  • Time Delay Relay Mounting Type : Chassis Mount

Operation/Application


  • Mode of Operation : On-Delay
  • Option : Hermetically Sealed

Other


  • Repeatability (Max) : ±5%

Product Type Features


  • Enclosure Type : Hermetically Sealed, Octal Conn
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : 8-Pin Octal Style Plug

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1423152-4
Product Name Time Delay Relays
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423165-5-ND - DigiKey
Specs
Time Ranges 3 Cyc ~ 120 Cyc
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Time Delay Relays - 1-1755074-3 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers