The XP1042-QT is a packaged driver amplifier that operates over the 12 - 16 GHz frequency band. The device provides 21 dB gain and 38 dBm Output Third Order Intercept Point (OIP3) across the band and is offered in an industry standard, fully molded 3 mm QFN package. The device includes on-chip ESD protection structures and DC by-pass capacitors to ease the implementation and volume assembly of the packaged part.
The device is manufactured in 0.5 μm GaAs pHEMT device technology with BCB wafer coating to enhance ruggedness and repeatability of performance.
The XP1042-QT is specifically designed for Point to Point radio applications and is well suited for other telecom applications such as SATCOM and VSAT.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | XP1042-QT-0G0T |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 12000 to 16000 MHz |
| Maximum Gain | 21 dB |