MACOM RF Amplifiers XP1035-QH-0G0T

Description
MMIC,SMD,5.9-8.5GHZ, PA,QFN(4X4),
Request a Quote Datasheet
Description
MMIC,SMD,5.9-8.5GHZ, PA,QFN(4X4),
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-XP1035-QH-0G0T-ND - DigiKey
Thief River Falls, MN, United States
MMIC,SMD,5.9-8.5GHZ, PA,QFN(4X4),

MMIC,SMD,5.9-8.5GHZ,PA,QFN(4X4),

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
XP1035-QH-0G0T
RF and Wireless - RF Amplifiers XP1035-QH-0G0T
MMIC,SMD,5.9-8.5GHZ, PA,QFN(4X4)

MMIC,SMD,5.9-8.5GHZ,PA,QFN(4X4)

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-XP1035-QH-0G0T-ND XP1035-QH-0G0T
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 5900 to 9500 MHz
Minimum Gain 26 dB ? to 27.5 dB
Maximum Gain 26 dB 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Power Amplifier Module for CDMA - CX77144 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 887 to 925 MHz
Minimum Gain 27.5 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details