Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF AMP GPS 27GHZ-32GHZ
| Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | XP1026-BD-000V | XP1026-BD-000V |
| Product Name | mmW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | |
| Frequency Range | 27000 to 32000 MHz | 27000 to 32000 MHz |
| Maximum Gain | 21 dB | 21 dB |
| Output Power | 32 dBm |