The XM1001-BD-EV1 is a fundamental image reject mixer designed for operation within the frequency range of 12.0 to 40.0 GHz. It features a conversion loss of 8.0 dB and provides 20.0 dB of image rejection, making it suitable for both up-conversion and down-conversion applications. The device has an input third order intercept point (IIP3) of +25.0 dBm, indicating good linearity performance. This mixer is constructed using GaAs MMIC technology, ensuring high repeatability and uniformity through electron beam lithography. It includes I and Q outputs, requiring an external 90-degree hybrid for sideband selection. The XM1001-BD-EV1 is compliant with RoHS standards and is compatible with 260°C reflow processes, making it suitable for various applications including millimeter-wave point-to-point radio, LMDS, SATCOM, and VSAT. The device undergoes 100% on-wafer RF testing and visual inspection to MIL-STD-883 Method 2010, ensuring reliability and quality. It is important to note that proper ESD control techniques should be employed during handling due to its sensitivity to electrostatic discharge.
EVAL,XM1001-BD Product overview: XM1001-BD-EV1 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-XM1001-BD-EV1 can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Up/Down Converter 12GHz ~ 40GHz
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-XM1001-BD-EV1 | XM1001-BD-EV1 | XM1001-BD-EV1 |
| Product Name | Rf Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Bulk |