Crane Aerospace & Electronics Mixers DML-2B-10G

Description
Package Type | Connectorized Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 3,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 2000
Request a Quote
Description
Package Type | Connectorized Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 3,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 2000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DML-2B-10G is a double balanced mixer designed for operation from 2 to 18 GHz, with an LO drive requirement of +7 to +10 dBm and a hermetic package featuring a removable SMA connector.

Datasheet Summary
Powered by GS/AI

The DML-2B-10G is a double balanced mixer designed for operation from 2 to 18 GHz, with an LO drive requirement of +7 to +10 dBm and a hermetic package featuring a removable SMA connector.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DML-2B-10G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 3,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 2000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 10
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 3,000
  • RF LO Frequency Max (MHz) | 18,000
  • IF Bandwidth (MHz) | 2000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DML-2B-10G
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - CDBS-9012 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 0
LO 0.5000 to 500 MHz
View Details
Mixers - DTF-2A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
Mixers - CHD-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power + 27dBm; 27
LO 20 to 2000 MHz
View Details
Mixers - M-109A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details