Marki Microwave LLC MT3D-0113LSM-2, GaAs MMIC T3 Mixer with Differential IF MT3D-0113LSM-2

Description
MT3D-0113LSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer belongs to the T3 family which offers high IP3, P1dB, and broad operating bandwidths for applications in the S, C and X bands. The MT3D-0113LSM has on-chip baluns for the LO and RF ports, while offering differential ports on the IF for flexible operation with an external balun or differential interface. The MT3D-0113LSM is available in a 4x4 mm°2 QFN package.
Request a Quote Datasheet
Description
MT3D-0113LSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer belongs to the T3 family which offers high IP3, P1dB, and broad operating bandwidths for applications in the S, C and X bands. The MT3D-0113LSM has on-chip baluns for the LO and RF ports, while offering differential ports on the IF for flexible operation with an external balun or differential interface. The MT3D-0113LSM is available in a 4x4 mm°2 QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MT3D-0113LSM-2, GaAs MMIC T3 Mixer with Differential IF - MT3D-0113LSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MT3D-0113LSM-2, GaAs MMIC T3 Mixer with Differential IF
MT3D-0113LSM-2
MT3D-0113LSM-2, GaAs MMIC T3 Mixer with Differential IF MT3D-0113LSM-2
MT3D-0113LSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer belongs to the T3 family which offers high IP3, P1dB, and broad operating bandwidths for applications in the S, C and X bands. The MT3D-0113LSM has on-chip baluns for the LO and RF ports, while offering differential ports on the IF for flexible operation with an external balun or differential interface. The MT3D-0113LSM is available in a 4x4 mm°2 QFN package.

MT3D-0113LSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer belongs to the T3 family which offers high IP3, P1dB, and broad operating bandwidths for applications in the S, C and X bands. The MT3D-0113LSM has on-chip baluns for the LO and RF ports, while offering differential ports on the IF for flexible operation with an external balun or differential interface. The MT3D-0113LSM is available in a 4x4 mm°2 QFN package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MT3D-0113LSM-2
Product Name MT3D-0113LSM-2, GaAs MMIC T3 Mixer with Differential IF
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

T3-18GLES-1, Two-Tone-Terminator-Mixer - T3-18GLES-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 100 to 18000 MHz
View Details
M2-0240LPV, Triple-Balanced 2 - 40 GHz Mixers - M2-0240LPV - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 40000 MHz
View Details
M1-0420SE-2, Double-Balanced Mixers - M1-0420SE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
M2H-0220LE-1, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220LE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details