MACOM mmW LNA XL1000-BD-000V

Description
M/A-COM Tech’s three stage 20.0-40.0 GHz GaAs MMIC low noise amplifier has a small signal gain of 20.0 dB with a noise figure of 2.0 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.
Request a Quote Datasheet
Description
M/A-COM Tech’s three stage 20.0-40.0 GHz GaAs MMIC low noise amplifier has a small signal gain of 20.0 dB with a noise figure of 2.0 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW LNA - XL1000-BD-000V - Richardson RFPD
Downers Grove, IL, United States
M/A-COM Tech’s three stage 20.0-40.0 GHz GaAs MMIC low noise amplifier has a small signal gain of 20.0 dB with a noise figure of 2.0 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.

M/A-COM Tech’s three stage 20.0-40.0 GHz GaAs MMIC low noise amplifier has a small signal gain of 20.0 dB with a noise figure of 2.0 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.

Supplier's Site Datasheet
RF Amplifiers - XL1000-BD-000V-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
XL1000-BD-000V-ND
RF Amplifiers XL1000-BD-000V-ND
LOW NOISE AMPLIFIER

LOW NOISE AMPLIFIER

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number XL1000-BD-000V XL1000-BD-000V-ND
Product Name mmW LNA RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 20000 to 40000 MHz
Maximum Gain 20 dB
Output Power 9 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-60000-90000-26-43 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 26 dB
View Details
Sky5® Front-End Module for LTE and NR Bands 1, 3, 25, 66, 34, 39, 7, 40 and 41 - SKY5A3047 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Surface Mount; 135-pad
View Details