MACOM RF and Wireless - RF Amplifiers XB1008-QT-0G00

Description
MMIC,BUFFER AMP,PKG, QFN 16L (3X
Description
MMIC,BUFFER AMP,PKG, QFN 16L (3X

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
XB1008-QT-0G00
RF and Wireless - RF Amplifiers XB1008-QT-0G00
MMIC,BUFFER AMP,PKG, QFN 16L (3X

MMIC,BUFFER AMP,PKG, QFN 16L (3X

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number XB1008-QT-0G00
Product Name RF and Wireless - RF Amplifiers
Frequency Range 10000 to 21000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65375-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1920 to 1980 MHz
Minimum Gain 43 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-3A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers