MACOM mmW Buffer Amplifier XB1004-BD-000V

Description
M/A-COM Tech’s three stage 16.0-30.0 GHz GaAs MMIC buffer amplifier has a small signal gain of 21.0 dB with a noise figure of 2.2 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.
Request a Quote Datasheet
Description
M/A-COM Tech’s three stage 16.0-30.0 GHz GaAs MMIC buffer amplifier has a small signal gain of 21.0 dB with a noise figure of 2.2 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW Buffer Amplifier - XB1004-BD-000V - Richardson RFPD
Downers Grove, IL, United States
mmW Buffer Amplifier
XB1004-BD-000V
mmW Buffer Amplifier XB1004-BD-000V
M/A-COM Tech’s three stage 16.0-30.0 GHz GaAs MMIC buffer amplifier has a small signal gain of 21.0 dB with a noise figure of 2.2 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.

M/A-COM Tech’s three stage 16.0-30.0 GHz GaAs MMIC buffer amplifier has a small signal gain of 21.0 dB with a noise figure of 2.2 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Amplifiers
XB1004-BD-000V
RF and Wireless - RF Amplifiers XB1004-BD-000V
MMIC,DIE,BUF,16-30G, GEL PAK

MMIC,DIE,BUF,16-30G,GEL PAK

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number XB1004-BD-000V XB1004-BD-000V
Product Name mmW Buffer Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Buffer
Frequency Range 16000 to 30000 MHz 16000 to 30000 MHz
Maximum Gain 18 dB 18 dB
Output Power 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65611-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Package Type Surface Mount; Plugin; DFN, 6-pin
View Details
5 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA427H6327XTSA1 - 115857-BGA427H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18.5 dB
View Details
4 suppliers