MACOM Voltage Variable Attenuators

Description
MACOM’s voltage variable attenuators (VVAs) are used in various applications for automotive and wireless markets. Our VVAs operate from 10 MHz to 45 GHz and are ideal for Cellular infrastructure, Handset gain control, Radar systems, Satellite radios and Test equipment.
Description
MACOM’s voltage variable attenuators (VVAs) are used in various applications for automotive and wireless markets. Our VVAs operate from 10 MHz to 45 GHz and are ideal for Cellular infrastructure, Handset gain control, Radar systems, Satellite radios and Test equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Variable Attenuators -  - MACOM
Lowell, MA, USA
Voltage Variable Attenuators
Voltage Variable Attenuators
MACOM’s voltage variable attenuators (VVAs) are used in various applications for automotive and wireless markets. Our VVAs operate from 10 MHz to 45 GHz and are ideal for Cellular infrastructure, Handset gain control, Radar systems, Satellite radios and Test equipment.

MACOM’s voltage variable attenuators (VVAs) are used in various applications for automotive and wireless markets. Our VVAs operate from 10 MHz to 45 GHz and are ideal for Cellular infrastructure, Handset gain control, Radar systems, Satellite radios and Test equipment.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Attenuators
Product Name Voltage Variable Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details