MACOM RF Switches SW-231-PIN

Description
RF Switch IC General Purpose SPST 50Ohm FP-16
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPST 50Ohm FP-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-SW-231-PIN-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPST 50Ohm FP-16

RF Switch IC General Purpose SPST 50Ohm FP-16

Buy Now Datasheet
RF Switches - SW-231-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-231-PIN
RF Switches SW-231-PIN
RF Switch IC General Purpose SPST 50Ohm FP-16

RF Switch IC General Purpose SPST 50Ohm FP-16

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-SW-231-PIN-ND SW-231-PIN
Product Name RF Switches RF Switches
Package Type Surface Mount; FP-16 Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Frequency Range 5 to 4000 MHz 5 to 4000 MHz
Insertion Loss 2.8 dB 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA - RCM-2SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Waveguide Switches - NWSD-22 - kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details