Infineon Technologies AG RF - Antenna tuners - BGSA147ML10 BGSA147ML10

Description
Applications Automotive telematics control unit (TCU) Mobile devices and smartphones BGSA147ML10 ultra-low resistance SP4T antenna tuner BGSA147ML10 is a Single-Pole Four Throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125 GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. BGSA147ML10 is made of 4 ultra-low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behaviour. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort. Unlike GaAs RF switches, highly linear RF performance is reached at all signal levels within the operating conditions. High RF voltage ruggedness and individually programmable shunt to ground switches on each RF throw make BGSA147ML10 particularly efficient for switching inductors and capacitors in RF matching and antenna tuning circuits. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 0.8 Ω at each RF port in ON state Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances Low COFF capacitance of 155 fF at each port in OFF state High RF operating voltage handling above 45 V in OFF state MIPI RFFE 2.1 compliant control interface External USID_sel pin enabling 3 default USID addresses No RF parameter change within supply voltage range No blocking capacitors required if no DC applied on the RF lines No power supply decoupling required Small form factor 1.1 mm x 1.5 mm x 0.39 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning Tunable filters Designers who used this product also designed with BGS14M8U9 | RF Switches BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs BGS12P2L6 | RF Switches BGS12WN6 | RF Switches BGS14M8U9 | RF Switches BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs BGS12P2L6 | RF Switches BGS12WN6 | RF Switches 1 2
Request a Quote
Description
Applications Automotive telematics control unit (TCU) Mobile devices and smartphones BGSA147ML10 ultra-low resistance SP4T antenna tuner BGSA147ML10 is a Single-Pole Four Throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125 GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. BGSA147ML10 is made of 4 ultra-low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behaviour. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort. Unlike GaAs RF switches, highly linear RF performance is reached at all signal levels within the operating conditions. High RF voltage ruggedness and individually programmable shunt to ground switches on each RF throw make BGSA147ML10 particularly efficient for switching inductors and capacitors in RF matching and antenna tuning circuits. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 0.8 Ω at each RF port in ON state Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances Low COFF capacitance of 155 fF at each port in OFF state High RF operating voltage handling above 45 V in OFF state MIPI RFFE 2.1 compliant control interface External USID_sel pin enabling 3 default USID addresses No RF parameter change within supply voltage range No blocking capacitors required if no DC applied on the RF lines No power supply decoupling required Small form factor 1.1 mm x 1.5 mm x 0.39 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning Tunable filters Designers who used this product also designed with BGS14M8U9 | RF Switches BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs BGS12P2L6 | RF Switches BGS12WN6 | RF Switches BGS14M8U9 | RF Switches BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs BGS12P2L6 | RF Switches BGS12WN6 | RF Switches 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BGSA147ML10 is a single-pole, four-throw (SP4T) antenna tuning switch for RF applications up to 7.125 GHz, with 0.8 Ω on-state resistance and 155 fF off-state capacitance at each port. It uses individually controlled shunt switches to enable open- or short-reflective OFF states, reducing antenna resonance. It supports MIPI RFFE 2.1 control, includes an external USID_sel pin for three default addresses, and handles RF voltages above 45 V in off-state. No blocking capacitors or decoupling are required when no DC is on RF lines. The device operates without RF parameter variation across supply voltage and is packaged in a 1.1 mm × 1.5 mm × 0.39 mm TSLP-10-3 case, rated MSL1 per JEDEC J-STD-020, with RoHS and WEEE compliance. It is qualified for industrial use per JEDEC JESD47, JESD20, and JESD22.

Datasheet Summary
Powered by GS/AI

The BGSA147ML10 is a single-pole, four-throw (SP4T) antenna tuning switch for RF applications up to 7.125 GHz, with 0.8 Ω on-state resistance and 155 fF off-state capacitance at each port. It uses individually controlled shunt switches to enable open- or short-reflective OFF states, reducing antenna resonance. It supports MIPI RFFE 2.1 control, includes an external USID_sel pin for three default addresses, and handles RF voltages above 45 V in off-state. No blocking capacitors or decoupling are required when no DC is on RF lines. The device operates without RF parameter variation across supply voltage and is packaged in a 1.1 mm × 1.5 mm × 0.39 mm TSLP-10-3 case, rated MSL1 per JEDEC J-STD-020, with RoHS and WEEE compliance. It is qualified for industrial use per JEDEC JESD47, JESD20, and JESD22.

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna tuners - BGSA147ML10 - BGSA147ML10 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna tuners - BGSA147ML10
BGSA147ML10
RF - Antenna tuners - BGSA147ML10 BGSA147ML10
Applications Automotive telematics control unit (TCU) Mobile devices and smartphones BGSA147ML10 ultra-low resistance SP4T antenna tuner BGSA147ML10 is a Single-Pole Four Throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125 GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. BGSA147ML10 is made of 4 ultra-low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behaviour. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort. Unlike GaAs RF switches, highly linear RF performance is reached at all signal levels within the operating conditions. High RF voltage ruggedness and individually programmable shunt to ground switches on each RF throw make BGSA147ML10 particularly efficient for switching inductors and capacitors in RF matching and antenna tuning circuits. Summary of Features Designed for high-linearity antenna tuning switching and RF tuning applications Ultra low RON resistance of 0.8 Ω at each RF port in ON state Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances Low COFF capacitance of 155 fF at each port in OFF state High RF operating voltage handling above 45 V in OFF state MIPI RFFE 2.1 compliant control interface External USID_sel pin enabling 3 default USID addresses No RF parameter change within supply voltage range No blocking capacitors required if no DC applied on the RF lines No power supply decoupling required Small form factor 1.1 mm x 1.5 mm x 0.39 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning Tunable filters Designers who used this product also designed with BGS14M8U9 | RF Switches BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs BGS12P2L6 | RF Switches BGS12WN6 | RF Switches BGS14M8U9 | RF Switches BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs BGS12P2L6 | RF Switches BGS12WN6 | RF Switches 1 2

Applications

  • Automotive telematics control unit (TCU)
  • Mobile devices and smartphones

BGSA147ML10 ultra-low resistance SP4T antenna tuner

BGSA147ML10 is a Single-Pole Four Throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125 GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs.

BGSA147ML10 is made of 4 ultra-low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behaviour. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort.

Unlike GaAs RF switches, highly linear RF performance is reached at all signal levels within the operating conditions. High RF voltage ruggedness and individually programmable shunt to ground switches on each RF throw make BGSA147ML10 particularly efficient for switching inductors and capacitors in RF matching and antenna tuning circuits.


Summary of Features

  • Designed for high-linearity antenna tuning switching and RF tuning applications
  • Ultra low RON resistance of 0.8 Ω at each RF port in ON state
  • Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances
  • Low COFF capacitance of 155 fF at each port in OFF state
  • High RF operating voltage handling above 45 V in OFF state
  • MIPI RFFE 2.1 compliant control interface
  • External USID_sel pin enabling 3 default USID addresses
  • No RF parameter change within supply voltage range
  • No blocking capacitors required if no DC applied on the RF lines
  • No power supply decoupling required
  • Small form factor 1.1 mm x 1.5 mm x 0.39 mm (MSL1, 260° C per JEDEC J-STD-020)
  • RoHS and WEEE compliant package

Potential Applications

  • Impedance tuning
  • Antenna tuning
  • Inductance tuning
  • Tunable filters

Designers who used this product also designed with


  • BGS14M8U9 |
    RF Switches
  • BGA9V1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGS14WMA9 |
    RF Switches
  • BGA9H1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGA5H1BN6 |
    Multi-purpose LNAs
  • BGS12P2L6 |
    RF Switches
  • BGS12WN6 |
    RF Switches
  • BGS14M8U9 |
    RF Switches
  • BGA9V1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGS14WMA9 |
    RF Switches
  • BGA9H1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGA5H1BN6 |
    Multi-purpose LNAs
  • BGS12P2L6 |
    RF Switches
  • BGS12WN6 |
    RF Switches

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSA147ML10
Product Name RF - Antenna tuners - BGSA147ML10
Control Interface MIPI
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSX22GN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 1000 to 2000 MHz
Insertion Loss 0.5000 dB
View Details
4 suppliers
RF - Antenna cross switches - BGSX22G5A10 - BGSX22G5A10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2800 dB
View Details
RF ICs - 2625895 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSNP-8-1
View Details
5 suppliers
RF Switches - BGS15MA12E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2900 MHz
View Details
2 suppliers