MACOM RF Amplifiers SMPA38

Description
RF Amplifier IC General Purpose 200MHz ~ 2.4GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 200MHz ~ 2.4GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMPA38-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMPA38-ND
RF Amplifiers 1465-SMPA38-ND
RF Amplifier IC General Purpose 200MHz ~ 2.4GHz

RF Amplifier IC General Purpose 200MHz ~ 2.4GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMPA38 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMPA38
RF and Wireless - RF Amplifiers SMPA38
IC RF AMP GPS 200MHZ-2.4GHZ SMD

IC RF AMP GPS 200MHZ-2.4GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMPA38-ND SMPA38
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 2400 MHz 200 to 2400 MHz
Minimum Gain 10 dB ? to 10 dB
Maximum Gain 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers