The MGVA-82+ is a surface-mount, dual matched MMIC amplifier in a 3.5 x 2.5 mm, 16-lead MCLP package, designed for DC to 5.2 GHz operation. Each amplifier provides 14.1 dB typical gain at 2 GHz with ±0.6 dB flatness from 50 MHz to 2 GHz. It delivers 20.2 dBm P1dB and 36 dBm OIP3 at 2 GHz, with IP2 exceeding 44 dBm in push-pull mode. Noise figure is 6.7 to 7.7 dB across the band. Gain match is ±0.2 dB and phase match is ±3° up to 3 GHz. It operates at 5 V with 100-120 mA current draw and has 39.4 °C/W junction-to-ground thermal resistance. The part is RoHS compliant with matte-tin finish.
MGVA-82+ (RoHS compliant) is an advanced wideband amplifier fabricated using InGaP HBT technology and offers high dynamic range over a broad frequency range. In addition, the MGVA-82+ has good input and output return loss over a broad frequency range without the need for external matching components. Lead finish is Matte-Tin and is enclosed in a 3.5 x 2.5 mm, 16-lead MCLP package for good thermal performance.
DUAL MATCHED AMP, DC - 5200 MHZ
DUAL MATCHED AMP, DC - 5200 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MGVA-82+ | 3157-MGVA-82+TR-ND | MGVA-82+ |
| Product Name | SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 5200 MHz, 50Ω, QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 5200 MHz | 0.0 to 5200 MHz | 0.0 to 5200 MHz |
| Minimum Gain | 9.8 dB | 13.3 dB | ? to 13.3 dB |