MACOM Attenuator - Variable Voltage SMG40

Description
The G40 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The G40 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Variable Voltage - SMG40 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
SMG40
Attenuator - Variable Voltage SMG40
The G40 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed and MIL-STD-883 environmental screening is available.

The G40 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
SMD Attenuator - 852-SMG40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Attenuator
852-SMG40
SMD Attenuator 852-SMG40
ATTENUATOR,SURFACE MOUNT Product overview: SMG40 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SMG40 can be used for catalog matching and distributor lookup.

ATTENUATOR,SURFACE MOUNT Product overview: SMG40 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SMG40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-SMG40-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-SMG40-ND
Attenuators 1465-SMG40-ND
RF Attenuators 39dB 4.2MHz ~ 500GHz 50 Ohms 4-SMD Module

RF Attenuators 39dB 4.2MHz ~ 500GHz 50 Ohms 4-SMD Module

Buy Now Datasheet
Attenuators - SMG40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SMG40
Attenuators SMG40
RF Attenuators 39dB 500 MHz ~ 4 GHz 50 Ohms 4-SMD Module

RF Attenuators 39dB 500 MHz ~ 4 GHz 50 Ohms 4-SMD Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number SMG40 852-SMG40 1465-SMG40-ND SMG40
Product Name Attenuator - Variable Voltage SMD Attenuator Attenuators Attenuators
Attenuator Type Variable Variable
Frequency 0.5000 to 4 GHz 0.5000 to 4 GHz 0.5000 to 4 GHz
Insertion Loss 2.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123333P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details