MACOM Attenuators SMG1

Description
RF Attenuators 36dB 2.2MHz ~ 5GHz 50 Ohms 4-SMD Module
Request a Quote Datasheet
Description
RF Attenuators 36dB 2.2MHz ~ 5GHz 50 Ohms 4-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-SMG1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-SMG1-ND
Attenuators 1465-SMG1-ND
RF Attenuators 36dB 2.2MHz ~ 5GHz 50 Ohms 4-SMD Module

RF Attenuators 36dB 2.2MHz ~ 5GHz 50 Ohms 4-SMD Module

Buy Now Datasheet
SMD Attenuator - 852-SMG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Attenuator
852-SMG1
SMD Attenuator 852-SMG1
OUTLINE,ATTENUATOR,S URFACE MOUNT Product overview: SMG1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SMG1 can be used for catalog matching and distributor lookup.

OUTLINE,ATTENUATOR,SURFACE MOUNT Product overview: SMG1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SMG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Variable Voltage - SMG1 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
SMG1
Attenuator - Variable Voltage SMG1
The G1 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount Packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The G1 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount Packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
Attenuators - SMG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SMG1
Attenuators SMG1
RF Attenuators 36dB 5 MHz ~ 2 GHz 50 Ohms 4-SMD Module

RF Attenuators 36dB 5 MHz ~ 2 GHz 50 Ohms 4-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-SMG1-ND 852-SMG1 SMG1 SMG1
Product Name Attenuators SMD Attenuator Attenuator - Variable Voltage Attenuators
Attenuation 36 dB 36 dB
Package Type 4-SMD Module Tray 4-SMD Module
Frequency 0.0050 to 2 GHz 0.0050 to 2.2 GHz 0.0050 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details