MACOM RF Amplifiers - SMA89 SMA89

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 895604-SMA89 Series: SMA89 Features: RF Amplifier IC General Purpose 50MHz ~ 800MHz Package: Tray Package: 4-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 895604-SMA89 Series: SMA89 Features: RF Amplifier IC General Purpose 50MHz ~ 800MHz Package: Tray Package: 4-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SMA89
895604-SMA89
RF Amplifiers - SMA89 895604-SMA89
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 895604-SMA89 Series: SMA89 Features: RF Amplifier IC General Purpose 50MHz ~ 800MHz Package: Tray Package: 4-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 895604-SMA89
Series: SMA89
Features: RF Amplifier IC General Purpose 50MHz ~ 800MHz
Package: Tray
Package: 4-SMD Module
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks

Buy Now Datasheet
RF Amplifiers - 1465-SMA89-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA89-ND
RF Amplifiers 1465-SMA89-ND
RF Amplifier IC General Purpose 50MHz ~ 800MHz

RF Amplifier IC General Purpose 50MHz ~ 800MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA89 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA89
RF and Wireless - RF Amplifiers SMA89
IC RF AMP GPS 50MHZ-800MHZ SMD

IC RF AMP GPS 50MHZ-800MHZ SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 895604-SMA89 1465-SMA89-ND SMA89
Product Name RF Amplifiers - SMA89 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Package Type Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 800 MHz 50 to 800 MHz
Minimum Gain 22 dB ? to 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-2000-10000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 10000 MHz
Minimum Gain 30 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details